Zener Diode 82V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 82V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 82V 1W ±5% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1019189-SMAJ4762A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 62.2 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 353-SMAJ4762A-TPTR,3
Base Product Number: SMAJ4762
DIODE ZENER 82V 1W DO214AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-SMAJ4762A-TPDKR-ND | 1019189-SMAJ4762A-TP | SMAJ4762A-TP | SMAJ4762A-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC-2 | |
| VZ | 82 volts | 82 volts |