93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 58VWM 93.6VC DO214AC
TVS DIODE 58VWM 93.6VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ58A-QCT-ND | SMAJ58A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 93.6 volts | 93.6 volts |