93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 58 V, DO-214AC, 2, 64.4 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ58ABDKR-ND | 7673753P | 7673753 | 67R1579 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | Single | |
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | |
| Peak Pulse Power | 400 watts | |||
| VC | 93.6 volts | |||
| VBR | 64.4 volts |