77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1097489-SMAJ48A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 5.2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
DIODE; Breakdown Voltage Range:53.3V to 58.9V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:48V; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 48 V, DO-214AC, 2, 53.3 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMAJ48ABDKR-ND | 7673756 | 7673756P | 1097489-SMAJ48A | 67R0092 | 67T1385 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ48A | Diode; Breakdown Voltage Range Bourns | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant Bourns |
| Configuration | Single | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 400 watts | |||||
| VC | 77.4 volts | 77.4 volts | ||||
| VBR | 53.3 volts | 53.3 volts |