TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 82.4VC DO214AC
SMAJ DO214AC, BIDIRECTIONAL 51V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ51CA/TR7CT-ND | SMAJ51CA/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 82.4 volts | 82.4 volts |