Bourns, Inc. TVS Diodes SMAJ48CA

Description
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ48CABDKR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ48CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ48CABTR-ND
TVS Diodes SMAJ48CABTR-ND
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ48CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ48CABCT-ND
TVS Diodes SMAJ48CABCT-ND
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ48CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ48CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ48CA
TVS DIODE 48VWM 77.4VC SMA

TVS DIODE 48VWM 77.4VC SMA

Supplier's Site
Diode; Product Range Bourns - 67R0093 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R0093
Diode; Product Range Bourns 67R0093
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 48V, Bidir, Do-214Ac; Product Range Bourns - 64AH8503 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 48V, Bidir, Do-214Ac; Product Range Bourns
64AH8503
Tvs Diode, 400W, 48V, Bidir, Do-214Ac; Product Range Bourns 64AH8503
TVS DIODE, 400W, 48V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 48V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ48CABDKR-ND SMAJ48CA 67R0093 64AH8503
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode; Product Range Bourns Tvs Diode, 400W, 48V, Bidir, Do-214Ac; Product Range Bourns
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC
Peak Pulse Power 400 watts 400 watts
VC 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
Low capacitance unidirectional double ESD protection diode - MMBZ5V6AT-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 3 volts
View Details
2 suppliers
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS Diodes - 2466743 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details