TVS DIODE 58VWM 93.6VC DO214AC Product overview: SMAJ58CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58CA-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 802823-SMAJ58CA-TP
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Current - Peak Pulse (10/1000μs): 4.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 93.6V
Part Number Series: SMAJ
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 58VWM 93.6VC DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ58CA-TP | 802823-SMAJ58CA-TP | SMAJ58CA-TPMSCT-ND | SMAJ58CA-TP |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMAJ58CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |