Bourns, Inc. TVS Diodes SMAJ58CA

Description
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ58CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ58CABTR-ND
TVS Diodes SMAJ58CABTR-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58CABDKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ58CABCT-ND
TVS Diodes SMAJ58CABCT-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ58CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ58CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ58CA
TVS DIODE 58VWM 93.6VC SMA

TVS DIODE 58VWM 93.6VC SMA

Supplier's Site
Diode, Full Reel; Product Range Bourns - 67R0101 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0101
Diode, Full Reel; Product Range Bourns 67R0101
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; Product Range Bourns - 67R1580 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1580
Diode; Product Range Bourns 67R1580
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:64.4V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:64.4V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 58V, Bidir, Do-214Ac; Product Range Bourns - 64AH8515 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Bidir, Do-214Ac; Product Range Bourns
64AH8515
Tvs Diode, 400W, 58V, Bidir, Do-214Ac; Product Range Bourns 64AH8515
TVS DIODE, 400W, 58V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 58V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ58CABTR-ND SMAJ58CA 67R0101 67R1580 64AH8515
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Full Reel; Product Range Bourns Diode; Product Range Bourns Tvs Diode, 400W, 58V, Bidir, Do-214Ac; Product Range Bourns
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC
Peak Pulse Power 400 watts 400 watts
VC 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts
Unlock Full Specs
to access all available technical data