TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 5VWM 9.2VC DO214AC
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE, UNIDIR, 5V, 400W, DO-214AC ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMAJ5.0AHM3_A/HCT-ND | 2190156 | SMAJ5.0AHM3_A/H | 83AH2939 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 5V, 400W, Do-214Ac Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214 | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts |