87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE, UNIDIR, 54V, 400W, DO-214AC-2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ54A/TR13TR-ND | 66AJ7957 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 54V, 400W, Do-214Ac-2 Rohs Compliant Yageo |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 87.1 volts |