Manufacturer: Micro Commercial Co
Win Source Part Number: 1325430-SMAJ4758A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 7,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 110 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: SMAJ4758
RoHS Status: ROHS3 Compliant
Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 1W 56Vz 4.5mA 110Ohm 5uA 42.6Vr 0.25mA
DIODE ZENER 56V 1W DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325430-SMAJ4758A-TP | SMAJ4758A-TP-ND | SMAJ4758A-TP | SMAJ4758A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA; SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| VZ | 56 volts | 56 volts | ||
| ZZT | 110 ohms | 110 ohms |