Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMAJ550HM3_B/H

Description
Win Source Part Number: 1297487-SMAJ550HM3_B /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 550V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 400mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ550
Request a Quote Datasheet
Description
Win Source Part Number: 1297487-SMAJ550HM3_B /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 550V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 400mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297487-SMAJ550HM3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297487-SMAJ550HM3_B/H
Circuit Protection - TVS - Diodes 1297487-SMAJ550HM3_B/H
Win Source Part Number: 1297487-SMAJ550HM3_B /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 550V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 400mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ550

Win Source Part Number: 1297487-SMAJ550HM3_B/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 550V
Voltage - Clamping (Max) @ Ipp: 760V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 400mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ550

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ550HM3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ550HM3_B/H
TVS Protection Diode 144-SMAJ550HM3_B/H
Trans Voltage Suppressor Diode, Product overview: SMAJ550HM3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ550HM3_B/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ550HM3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ550HM3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ550HM3_B/H-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ550HM3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ550HM3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ550HM3_B/H
TVS DIODE 495VWM 760VC DO214AC

TVS DIODE 495VWM 760VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297487-SMAJ550HM3_B/H 144-SMAJ550HM3_B/H SMAJ550HM3_B/H-ND SMAJ550HM3_B/H
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 760 volts 760 volts 760 volts
VBR 550 volts 550 volts 550 volts
Unlock Full Specs
to access all available technical data