Vishay Intertechnology, Inc. 400W 58V TVS Protection Diode SMAJ58A-E3/5A

Description
TVS Diode, 400W, 58V, Unidirectional, DO-214AC Product overview: SMAJ58A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 400W, 58V, Unidirectional, DO-214AC Product overview: SMAJ58A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 58V TVS Protection Diode - 144-SMAJ58A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 58V TVS Protection Diode
144-SMAJ58A-E3/5A
400W 58V TVS Protection Diode 144-SMAJ58A-E3/5A
TVS Diode, 400W, 58V, Unidirectional, DO-214AC Product overview: SMAJ58A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 58V, Unidirectional, DO-214AC Product overview: SMAJ58A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ58A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295930-SMAJ58A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295930-SMAJ58A-E3/5A
Circuit Protection - TVS - Diodes 1295930-SMAJ58A-E3/5A
Win Source Part Number: 1295930-SMAJ58A-E3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.3A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ58A-E3/5A,SMAJ58 A-E3/5AGICT,SMAJ58A- E3/5AGITR,SMAJ58A-E3 /5AGIDKR Base Product Number: SMAJ58

Win Source Part Number: 1295930-SMAJ58A-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ58A-E3/5A,SMAJ58A-E3/5AGICT,SMAJ58A-E3/5AGITR,SMAJ58A-E3/5AGIDKR
Base Product Number: SMAJ58

Buy Now Datasheet
Tvs Diode, Unidir, 58V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0524 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 58V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0524
Tvs Diode, Unidir, 58V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0524
TVS DIODE, UNIDIR, 58V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 58V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ58A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ58A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ58A-E3/5A
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ58A-E3/5A SMAJ58A-E3/5AGITR-ND 1295930-SMAJ58A-E3/5A 57AJ0524 SMAJ58A-E3/5A
Product Name 400W 58V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Tvs Diode, Unidir, 58V, Do-214Ac-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Protection Diode - 144-PESD12VS5UD,115 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
4 suppliers
TVS Diodes - 2548588 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package DO-218
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details