Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803324-SMAJ550-E3/5A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 550V
Current - Peak Pulse (10/1000μs): 400mA
Power - Peak Pulse: 300W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 760V
Capacitance at Frequency: 90pF at 1MHz
Part Number Series: SMAJ
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 495VWM 760VC DO214AC Product overview: SMAJ550-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ550-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 495VWM 760VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803324-SMAJ550-E3/5A | SMAJ550-E3/5AGITR-ND | 144-SMAJ550-E3/5A | SMAJ550-E3/5A |
| Product Name | TVS - TVS - Diodes - SMAJ550-E3/5A | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 760 volts | 760 volts | 760 volts | |
| VBR | 550 volts | 550 volts | 550 volts | |
| CT | 90 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |