Win Source Part Number: 1299817-SMAJ48CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ48CA-TPMSTR,SMAJ
Base Product Number: SMAJ48
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 48VWM 77.4VC DO214AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299817-SMAJ48CA-TP | SMAJ48CA-TPMSTR-ND | SMAJ48CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 77.4 volts | 77.4 volts | 77.4 volts |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |