Bourns, Inc. TVS Diodes SMAJ495CA

Description
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ495CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ495CA-ND
TVS Diodes SMAJ495CA-ND
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301191-SMAJ495CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301191-SMAJ495CA
Circuit Protection - TVS - Diodes 1301191-SMAJ495CA
Win Source Part Number: 1301191-SMAJ495CA Category: Circuit Protection>TVS - Diodes Series: SMAJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 522V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 500mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0070 Mfr: Bourns Inc. Other Names: SMAJ495CABB,SMAJ495C ABBINACTIVE,SMAJ495C ABB Base Product Number: SMAJ49

Win Source Part Number: 1301191-SMAJ495CA
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 522V
Voltage - Clamping (Max) @ Ipp: 760V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 500mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0070
Mfr: Bourns Inc.
Other Names: SMAJ495CABB,SMAJ495CABBINACTIVE,SMAJ495CABB
Base Product Number: SMAJ49

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ495CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ495CA
TVS Protection Diode 144-SMAJ495CA
TVS DIODE 495VWM 760VC SMA Product overview: SMAJ495CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ495CA can be used for catalog matching and distributor lookup.

TVS DIODE 495VWM 760VC SMA Product overview: SMAJ495CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ495CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ495CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ495CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ495CA
TVS DIODE 495VWM 760VC SMA

TVS DIODE 495VWM 760VC SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ495CA-ND 1301191-SMAJ495CA 144-SMAJ495CA SMAJ495CA
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data