Trans Voltage Suppressor Diode, Product overview: SMAJ51A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ51A/TR13 can be used for catalog matching and distributor lookup.
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1361910-SMAJ51A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Current - Peak Pulse (10/1000µs): 4.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ51A/TR13 | 13-SMAJ51A/TR13TR-ND | 1361910-SMAJ51A/TR13 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts |