9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-7057-6-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 9.2 volts |