Win Source Part Number: 1281065-SMAJ4764A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 76 V
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 350 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ4764A-TPMSDKR,SM
Base Product Number: SMAJ4764
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 100V 1W DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281065-SMAJ4764A-TP | SMAJ4764A-TPMSDKR-ND | SMAJ4764A-TP | SMAJ4764A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC-2 | |
| VZ | 100 volts | 100 volts | ||
| ZZT | 350 ohms | 350 ohms |