The Bourns SMAJ series Transient Voltage Suppressor Diode, part number 64AH8509, is designed for surge and ESD protection applications. It features a unidirectional configuration with a reverse stand-off voltage (Vrwm) of 51V and a maximum clamping voltage (Vc) of 91.1V. The diode can handle a minimum peak pulse power dissipation of 400 watts for a 1 ms pulse duration. It supports a peak forward surge current of 40 amps and operates within a temperature range of -55°C to +150°C. The device is packaged in a compact DO-214AC (SMA) format, making it suitable for automated assembly processes. It is RoHS compliant, ensuring it meets environmental regulations. This diode is ideal for applications requiring reliable transient voltage suppression in compact electronic designs.
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 51V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ51ABCT-ND | 67R0096 | 64AH8509 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 51V, Unidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | ||
| VC | 82.4 volts | 91.1 volts | |
| VBR | 56.7 volts |