Win Source Part Number: 1361847-SMAJ5.0CA/TR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Current - Peak Pulse (10/1000µs): 43.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Trans Voltage Suppressor Diode, Product overview: SMAJ5.0CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0CA/TR13 can be used for catalog matching and distributor lookup.
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, BIDIR, DO-214AC; Product Range:SMAJ; TVS Polarity:Bidirection
TVS DIODE, 400W, BIDIR, DO-214AC; Product Range:SMAJ; TVS Polarity:Bidirection
TVS DIODE 5VWM 9.2VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361847-SMAJ5.0CA/TR13 | 144-SMAJ5.0CA/TR13 | 13-SMAJ5.0CA/TR13DKR-ND | 60AK9681 | SMAJ5.0CA/TR13 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, 400W, Bidir, Do-214Ac; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |