87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE, 400W, 54V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ54ATR-ND | 64AH8511 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 54V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | |
| VC | 87.1 volts | 96.3 volts |
| VBR | 60 volts |