DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
322
323
324
325
326
327
328
329
330
331
332
333
334
340
350
360
370
380
390
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 1000W TVS,SMB | |
| 11.4V Clamp 87.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 24.4V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 24.4V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.8V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 26.9V Clamp 37.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 26V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 28.8V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 29.2V Clamp 34.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 29.2V Clamp 34.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 30.5V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.2V Clamp 31.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35.5V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.5V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35.8V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 39.4V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 43V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 46.6V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 50V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.5V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.3V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 71.4V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.6V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| TVS DIODE 14VWM 23.2VC DO214AA | |
| TVS DIODE 15VWM 24.4VC DO214AA | |
| TVS DIODE 16VWM 26VC DO214AA | |
| TVS DIODE 17VWM 27.6VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 19VWM 30.8VC DO214AA | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 22VWM 35.5VC DO214AA | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 28VWM 45.4VC DO214AA | |
| TVS DIODE 30VWM 48.4VC DO214AA | |
| TVS DIODE 33VWM 53.3VC DO214AA | |
| TVS DIODE 36VWM 58.1VC DO214AA | |
| TVS DIODE 40VWM 64.5VC DO214AA | |
| TVS DIODE 43VWM 69.4VC DO214AA | |
| TVS DIODE 45VWM 72.7VC DO214AA | |
| TVS DIODE 48VWM 77.4VC DO214AA | |
| TVS DIODE 51VWM 82.4VC DO214AA | |
| TVS DIODE 54VWM 87.1VC DO214AA | |
| TVS DIODE 58VWM 93.6VC DO214AA | |
| TVS DIODE 5VWM 9.2VC DO214AA | |
| TVS DIODE 60VWM 96.8VC DO214AA | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 6VWM 10.3VC DO214AA |
| << Prev | Next >> |