328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W,530V MIN,UNIDIR,SMA TVS
TVS DIODE 188VWM 328VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ530-M3/5A-ND | 53T2166 | SMAJ530-M3/5A |
| Product Name | TVS Diodes | 300W,530V Min,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 760 volts | 328 volts |