77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 48VWM 77.4VC DO214AC
TVS DIODE, BIDIR, 48V, 400W, DO-214AC-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ48CA/TR13TR-ND | SMAJ48CA/TR13 | 66AJ7953 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 48V, 400W, Do-214Ac-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 77.4 volts | 77.4 volts |