Vishay Intertechnology, Inc. TVS Diodes SMAJ5.0-E3/5A

Description
9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ5.0-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ5.0-E3/5A - 1097494-SMAJ5.0-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ5.0-E3/5A
1097494-SMAJ5.0-E3/5A
TVS - TVS - Diodes - SMAJ5.0-E3/5A 1097494-SMAJ5.0-E3/5A
Manufacturer: Vishay Win Source Part Number: 1097494-SMAJ5.0-E3/5 A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.6V Peak Pulse Current(Ippm): 41.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097494-SMAJ5.0-E3/5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.6V
Peak Pulse Current(Ippm): 41.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ5.0-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ5.0-E3/5A
TVS Protection Diode 144-SMAJ5.0-E3/5A
TVS DIODE 5VWM 9.6VC DO214AC Product overview: SMAJ5.0-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0-E3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.6VC DO214AC Product overview: SMAJ5.0-E3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ5.0-E3/5A-ND 1097494-SMAJ5.0-E3/5A 144-SMAJ5.0-E3/5A
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ5.0-E3/5A TVS Protection Diode
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts
VC 9.6 volts 9.6 volts
VBR 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data