The Bourns SMAJ series diode, specifically part number 67R0098, is a unidirectional Transient Voltage Suppressor (TVS) diode designed for surge and ESD protection applications. It features a reverse standoff voltage of 54V and a maximum clamping voltage of 87.1V. The diode is housed in a compact DO-214AC (SMA) package, making it suitable for applications requiring space-efficient components. This diode has a minimum breakdown voltage of 60V and can handle a peak pulse power dissipation of 400 watts with a pulse width of 1 ms. The device is rated for a peak forward surge current of 40A and operates within a temperature range of -55°C to +150°C. It is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers looking for a reliable TVS diode for protecting sensitive electronic components in portable communications, computing, or video equipment may find this product suitable for their needs.
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ54ABCT-ND | 67R0098 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 87.1 volts |