TVS DIODE 170VWM 275VC DO204AC
275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diode, 500W, 170V, Bidirectional, DO-204AC Product overview: SA170CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA170CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 170VWM 275VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SA170CA-E3/54CT-ND | 144-SA170CA-E3/54 | SA170CA-E3/54 |
| Product Name | TVS Diodes | 500W 170V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |
| VC | 275 volts | 275 volts |