Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1094299-SA2M-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 3μA @ 1000V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SA2M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S2SMAM; S2MHA; RS2MA; S2MA-13-F;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE 2 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2M-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2M-E3/61T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 2A DO214AC
DIODE GEN PURP 1KV 2A DO214AC
DIODE, STANDARD, 2A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE, STANDARD, 2A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SA2M-E3/61TGICT-ND | 1094299-SA2M-E3/61T | 280-SA2M-E3/61T | SA2M-E3/61T | SA2M-E3/61T | 12M1431 | SA2M-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SA2M-E3/61T | 2 A 1000 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 2A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | |||||
| IR | 0.0030 mA | 0.0030 mA |