Vishay Intertechnology, Inc. TVS - TVS - Diodes - SA15C-E3/54 SA15C-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734192-SA15C-E3/54 Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.6A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-204AC (DO-15) Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 26.9V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734192-SA15C-E3/54 Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.6A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-204AC (DO-15) Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 26.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA15C-E3/54 - 734192-SA15C-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA15C-E3/54
734192-SA15C-E3/54
TVS - TVS - Diodes - SA15C-E3/54 734192-SA15C-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734192-SA15C-E3/54 Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.6A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-204AC (DO-15) Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 26.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734192-SA15C-E3/54
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 18.6A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-204AC (DO-15)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 26.9V

Buy Now
TVS Protection Diode - 144-SA15C-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA15C-E3/54
TVS Protection Diode 144-SA15C-E3/54
TVS DIODE 15VWM 26.9VC DO204AC Product overview: SA15C-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA15C-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 26.9VC DO204AC Product overview: SA15C-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA15C-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA15C-E3/54-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA15C-E3/54-ND
TVS Diodes SA15C-E3/54-ND
26.9V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

26.9V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA15C-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA15C-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA15C-E3/54
TVS DIODE 15VWM 26.9VC DO204AC

TVS DIODE 15VWM 26.9VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 734192-SA15C-E3/54 144-SA15C-E3/54 SA15C-E3/54-ND SA15C-E3/54
Product Name TVS - TVS - Diodes - SA15C-E3/54 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 26.9 volts 26.9 volts 26.9 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data