Vishay Intertechnology, Inc. 800V 2A Diode and Rectifier SA2K-E3/5AT

Description
DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 2A Diode and Rectifier - 280-SA2K-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
280-SA2K-E3/5AT
800V 2A Diode and Rectifier 280-SA2K-E3/5AT
DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-E3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SA2K-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2K-E3/5ATGITR-ND
Single Diodes SA2K-E3/5ATGITR-ND
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SA2K-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2K-E3/5ATGICT-ND
Single Diodes SA2K-E3/5ATGICT-ND
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SA2K-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2K-E3/5ATGIDKR-ND
Single Diodes SA2K-E3/5ATGIDKR-ND
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SA2K-E3/5AT - 1094298-SA2K-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SA2K-E3/5AT
1094298-SA2K-E3/5AT
Diodes, Rectifiers - Single - SA2K-E3/5AT 1094298-SA2K-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1094298-SA2K-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 3μA @ 800V Capacitance @ Vr, F: 11pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094298-SA2K-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 3μA @ 800V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SA2K-E3/5AT
Rectifiers SA2K-E3/5AT
Rectifiers 800 Volt 2.0 Amp 55 Amp IFSM

Rectifiers 800 Volt 2.0 Amp 55 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SA2K-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SA2K-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SA2K-E3/5AT
DIODE GEN PURP 800V 2A DO214AC

DIODE GEN PURP 800V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SA2K-E3/5AT SA2K-E3/5ATGITR-ND 1094298-SA2K-E3/5AT SA2K-E3/5AT SA2K-E3/5AT
Product Name 800V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SA2K-E3/5AT Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214-AC-2
RoHS Compliant RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data