Vishay Intertechnology, Inc. TVS Diodes SA18CA/54

Description
29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA18CA/54GI-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA18CA/54GI-ND
TVS Diodes SA18CA/54GI-ND
29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-SA18CA/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA18CA/54
TVS Protection Diode 144-SA18CA/54
TVS DIODE 18VWM 29.2VC DO204AC Product overview: SA18CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA18CA/54 can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 29.2VC DO204AC Product overview: SA18CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA18CA/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA18CA/54 - 1094286-SA18CA/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA18CA/54
1094286-SA18CA/54
TVS - TVS - Diodes - SA18CA/54 1094286-SA18CA/54
Manufacturer: Vishay Win Source Part Number: 1094286-SA18CA/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 29.2V Peak Pulse Current(Ippm): 17.1A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094286-SA18CA/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 17.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA18CA/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA18CA/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA18CA/54
TVS DIODE 18VWM 29.2VC DO204AC

TVS DIODE 18VWM 29.2VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA18CA/54GI-ND 144-SA18CA/54 1094286-SA18CA/54 SA18CA/54
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SA18CA/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Reel (TR) DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 29.2 volts 29.2 volts 29.2 volts
VBR 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data