The 1298031-SA20AHE3/73 is a Transient Voltage Suppressor (TVS) diode from Vishay General Semiconductor, designed for circuit protection in automotive applications. It features a unidirectional configuration with a reverse standoff voltage of 20V and a breakdown voltage ranging from 22.2V to 24.5V. The device can handle a peak pulse power of 500W with a 10/1000 Oºs waveform and a peak pulse current of 15.4A. It operates effectively within a temperature range of -55°C to 175°C, making it suitable for harsh environments. The diode is housed in a DO-204AC (DO-15) package, which is through-hole mountable. It is AEC-Q101 qualified, ensuring reliability for automotive applications. The product is RoHS compliant and comes in a standard package of 2,000 units.
Win Source Part Number: 1298031-SA20AHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA20
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 20V 32.4V DO204AC Product overview: SA20AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 32.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 32.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20AHE3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC DO204AC
500W,20V 5%,UNIDIR,AXIAL TVS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298031-SA20AHE3/73 | SA20AHE3/73-ND | 144-SA20AHE3/73 | SA20AHE3/73 | 09N2980 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 20V 32.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,20V 5%,unidir,axial Tvs Vishay |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |