48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 30VWM 48.4VC DO204AC Product overview: SA30A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30A-E3/54 can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode,SA30A-E3
Unidirectional 600W TVS diode,SA30A-E3
TVS DIODE, 500W, 30V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 30V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
TVS DIODE 30VWM 48.4VC DO204AC
10A 500W 48.4V 33.3V 30V DO-204AC Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA30A-E3/54GITR-ND | 144-SA30A-E3/54 | 6370709P | 1652445 | 05R5692 | SA30A-E3/54 | SA30A-E3/54 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, 500W, 30V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-204AC | Do-204ac | DO-204AC | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | ||||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |