Littelfuse, Inc. TVS Diodes SA30A-B

Description
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA30A-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA30A-B-ND
TVS Diodes SA30A-B-ND
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300783-SA30A-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300783-SA30A-B
Circuit Protection - TVS - Diodes 1300783-SA30A-B
Win Source Part Number: 1300783-SA30A-B Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.5A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SA30A-B

Win Source Part Number: 1300783-SA30A-B
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.5A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SA30A-B

Buy Now Datasheet
Singapore, Singapore
500W 30V TVS Protection Diode
144-SA30A-B
500W 30V TVS Protection Diode 144-SA30A-B
Trans Voltage Suppressor Diode, 500W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA30A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30A-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA30A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA30A-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA30A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA30A-B
TVS DIODE 30VWM 48.4VC DO204AC

TVS DIODE 30VWM 48.4VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA30A-B-ND 1300783-SA30A-B 144-SA30A-B SA30A-B
Product Name TVS Diodes Circuit Protection - TVS - Diodes 500W 30V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Bulk DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 48.4 volts 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data