The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA28 | SA28-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: SA - SA28 | TVS Diodes |
| VBR | 31.09 to 38.01 volts | 29.48 volts |
| PD | 500000 milliwatts | |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial |