35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W TVS Diode, Unidirectional, 22V, DO-204AC Product overview: SA22A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA22A-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1094288-SA22A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 14.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors 500W 22V Unidirect
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 22VWM 35.5VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA22A-E3/54GITR-ND | 144-SA22A-E3/54 | 1094288-SA22A-E3/54 | SA22A-E3/54 | 77K1222 | SA22A-E3/54 |
| Product Name | TVS Diodes | 500W 22V TVS Protection Diode | TVS - TVS - Diodes - SA22A-E3/54 | TVS Diodes / ESD Suppressors | Transient Suppressor Diode,single,unidirectional,22V V(Rwm),do-15 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | DO-204AC | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | |||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |