27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15
Manufacturer: ON Semiconductor
Win Source Part Number: 893475-SA17A
Features: 27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: SA17
Categories: Circuit Protection
Case / Package: DO-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA17AFS-ND | 893475-SA17A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SA17A |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| Peak Pulse Power | 500 watts |