Micro Commercial Components Corp. TVS Diodes SA15CA-TP

Description
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA15CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15

24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Diodes - SA15CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15

24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299662-SA15CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299662-SA15CA-TP
Circuit Protection - TVS - Diodes 1299662-SA15CA-TP
Win Source Part Number: 1299662-SA15CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.9A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SA15CA-TPMSCT,SA15CA TP,SA15CA-TPMSDKRINA CTIVE,SA15CA-TPMSDKR ,SA15CA-TPMSTR,SA15C A-TPMSDKR Base Product Number: SA15

Win Source Part Number: 1299662-SA15CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SA15CA-TPMSCT,SA15CATP,SA15CA-TPMSDKRINACTIVE,SA15CA-TPMSDKR,SA15CA-TPMSTR,SA15CA-TPMSDKR
Base Product Number: SA15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA15CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA15CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA15CA-TP
TVS DIODE 15VWM 24.4VC DO15

TVS DIODE 15VWM 24.4VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA15CA-TPMSTR-ND 1299662-SA15CA-TP SA15CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-15
Peak Pulse Power 500 watts 500 watts 500 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data