The 1297553-SA22AHE3/54 is a Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive applications. It features a unidirectional configuration with a reverse standoff voltage of 22V and a breakdown voltage ranging from 24.4V to 26.9V. The device can handle a peak pulse power of 500W and a peak pulse current of 14.1A with a 10/1000 Oºs waveform. It operates effectively within a temperature range of -55°C to 175°C. The diode is packaged in a DO-204AC (DO-15) case and is compliant with AEC-Q101 standards, making it suitable for automotive environments. The product is supplied on tape and reel, with a standard package quantity of 4,000 units.
35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 22V 35.5V DO204AC Product overview: SA22AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA22AHE3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1297553-SA22AHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.1A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA22
TVS DIODE 22VWM 35.5VC DO204AC
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA22AHE3/54-ND | 144-SA22AHE3/54 | 1297553-SA22AHE3/54 | SA22AHE3/54 | 09N2987 |
| Product Name | TVS Diodes | 22V 35.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode, Full Reel; Tvs Polarity Vishay |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 35.5 volts | 35.5 volts | 35.5 volts | ||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts |