Vishay Intertechnology, Inc. Through-Hole 500W 20V TVS Protection Diode SA20CA-E3/54

Description
500W Bidirectional TVS Diode, 20V, DO-204AC, Through Hole Product overview: SA20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 20V, DO-204AC, Through Hole Product overview: SA20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 500W 20V TVS Protection Diode - 144-SA20CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 20V TVS Protection Diode
144-SA20CA-E3/54
Through-Hole 500W 20V TVS Protection Diode 144-SA20CA-E3/54
500W Bidirectional TVS Diode, 20V, DO-204AC, Through Hole Product overview: SA20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 20V, DO-204AC, Through Hole Product overview: SA20CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295890-SA20CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295890-SA20CA-E3/54
Circuit Protection - TVS - Diodes 1295890-SA20CA-E3/54
Win Source Part Number: 1295890-SA20CA-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SA20CA-E3/54GITR,SA2 0CA-E3/54,SA20CA-E3/ 54GICT Base Product Number: SA20

Win Source Part Number: 1295890-SA20CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA20CA-E3/54GITR,SA20CA-E3/54,SA20CA-E3/54GICT
Base Product Number: SA20

Buy Now Datasheet
TVS Diodes - SA20CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA20CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA20CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA20CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA20CA-E3/54
TVS DIODE 20VWM 32.4VC DO204AC

TVS DIODE 20VWM 32.4VC DO204AC

Supplier's Site
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-15 Vishay - 77K1216 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-15 Vishay
77K1216
Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-15 Vishay 77K1216
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,20V V(RWM),DO-15

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,20V V(RWM),DO-15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SA20CA-E3/54 1295890-SA20CA-E3/54 SA20CA-E3/54GICT-ND SA20CA-E3/54 77K1216
Product Name Through-Hole 500W 20V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,20V V(Rwm),do-15 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data