Win Source Part Number: 1281683-SA2G-M3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 3 µA @ 400 V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA2
DIODE GPP 2A 400V DO-214AC Product overview: SA2G-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2G-M3/61T can be used for catalog matching and distributor lookup.
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 400V 2A DO214AC
Rectifiers 2A,400V,GPP,STD,SM RECT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281683-SA2G-M3/61T | 280-SA2G-M3/61T | SA2G-M3/61T-ND | SA2G-M3/61T | SA2G-M3/61T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2A 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | ||||
| IR | 0.0030 mA | ||||
| trr | 1500 ns |