Manufacturer: Vishay
Win Source Part Number: 932973-SA2B-E3/5AT
Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SA2B-E3/5ATGITR, SA2B-E3/5AT-ND, SA2B-E3/5ATGIDKR, SA2B-E3/5ATGICT
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2B-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 2A DO214AC
Rectifiers 100 Volt 2.0 Amp 55 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 932973-SA2B-E3/5AT | 280-SA2B-E3/5AT | SA2B-E3/5ATGITR-ND | SA2B-E3/5AT | SA2B-E3/5AT |
| Product Name | Diodes, Rectifiers - Single - SA2B-E3/5AT | 2 A 100 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 100 V 2A Surface Mount DO-214AC (SMA) | ||||
| Package | Tape and Reel | DO-214AC-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps |