Vishay Precision Group 500W 28V TVS Protection Diode SA28A-E3/54

Description
500W TVS Diode, Unidirectional, 28V, DO-204AC Product overview: SA28A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W TVS Diode, Unidirectional, 28V, DO-204AC Product overview: SA28A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 28V TVS Protection Diode - 144-SA28A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 28V TVS Protection Diode
144-SA28A-E3/54
500W 28V TVS Protection Diode 144-SA28A-E3/54
500W TVS Diode, Unidirectional, 28V, DO-204AC Product overview: SA28A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28A-E3/54 can be used for catalog matching and distributor lookup.

500W TVS Diode, Unidirectional, 28V, DO-204AC Product overview: SA28A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA28A-E3/54 - 1094295-SA28A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA28A-E3/54
1094295-SA28A-E3/54
TVS - TVS - Diodes - SA28A-E3/54 1094295-SA28A-E3/54
Manufacturer: Vishay Win Source Part Number: 1094295-SA28A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.4V Peak Pulse Current(Ippm): 11A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1094295-SA28A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 11A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-SA28A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-SA28A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 8129263 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8129263
TVS Diodes 8129263
Diode TVS Single Uni-Dir 28V 500W

Diode TVS Single Uni-Dir 28V 500W

Supplier's Site
TVS Diodes - 8129263P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8129263P
TVS Diodes 8129263P
Diode TVS Single Uni-Dir 28V 500W

Diode TVS Single Uni-Dir 28V 500W

Supplier's Site
TVS Diodes - 1656955 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656955
TVS Diodes 1656955
Diode TVS Single Uni-Dir 28V 500W

Diode TVS Single Uni-Dir 28V 500W

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA28A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA28A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA28A-E3/54
TVS DIODE 28VWM 45.4VC DO204AC

TVS DIODE 28VWM 45.4VC DO204AC

Supplier's Site
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay - 77K1277 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay
77K1277
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay 77K1277
TVS DIODE, 500W, 28V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

TVS DIODE, 500W, 28V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay - 05R5691 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay
05R5691
Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay 05R5691
TVS DIODE, 500W, 28V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

TVS DIODE, 500W, 28V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA28A-E3/54 1094295-SA28A-E3/54 112-SA28A-E3/54TR-ND 8129263 8129263P SA28A-E3/54 77K1277
Product Name 500W 28V TVS Protection Diode TVS - TVS - Diodes - SA28A-E3/54 TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, 28V, Do-204Ac; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial Do-204ac DO-204 DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data