Win Source Part Number: 1297987-SA20HE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 35.8V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA20
Product Status: Obsolete
35.8V Clamp 14A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 20VWM 35.8VC DO204AC Product overview: SA20HE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA20HE3/73 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297987-SA20HE3/73 | SA20HE3/73-ND | 144-SA20HE3/73 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape & Box (TB) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |
| VC | 35.8 volts | 35.8 volts | |
| VBR | 22.2 volts | 22.2 volts |