The SA17CA is a bidirectional transient voltage suppression (TVS) diode in a DO-15 package with 0.375" (9.5mm) lead length, designed to protect sensitive electronics from voltage transients such as lightning and ESD. It has a stand-off voltage of 17.0V, a breakdown voltage range of 18.90V to 20.90V, and a clamping voltage of 27.6V at a peak pulse current of 18.5A. The device handles a 500W peak pulse power dissipation at a 10/1000μs waveform, has a maximum reverse leakage current of 1μA at 17V, and meets IEC 61000-4-2 and IEC 61000-4-4 standards for ESD and EFT protection. It is glass passivated, halogen-free, RoHS compliant, and rated for reflow soldering up to 260°C for 40 seconds with a thermal resistance of 20°C/W from junction to lead and 75°C/W from junction to ambient.
The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094283-SA17CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 18.5A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS Diode 17V Bidirectional 500W DO-204AC Through Hole Product overview: SA17CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 17V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 17V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA17CA can be used for catalog matching and distributor lookup.
27.6V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.6V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, BIDIR, 17V, DO-15; Product Range:SA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA17CA | 1094283-SA17CA | 144-SA17CA | SA17CATR-ND | 27AK1505 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - SA17CA | Through-Hole 17V 500W TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 17V, Do-15; Product Range Littelfuse |
| VR | 17 volts | ||||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | |
| PD | 500000 milliwatts | ||||
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| VWM | 17 volts |