Vishay Intertechnology, Inc. TVS Diodes SA160C-E3/73

Description
257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA160C-E3/73-ND - DigiKey
Thief River Falls, MN, United States
257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-SA160C-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA160C-E3/73
TVS Protection Diode 144-SA160C-E3/73
TVS DIODE 160VWM 257VC DO204AC Product overview: SA160C-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA160C-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 160VWM 257VC DO204AC Product overview: SA160C-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA160C-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296152-SA160C-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296152-SA160C-E3/73
Circuit Protection - TVS - Diodes 1296152-SA160C-E3/73
Win Source Part Number: 1296152-SA160C-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 160V Voltage - Breakdown (Min): 178V Voltage - Clamping (Max) @ Ipp: 257V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA160 Product Status: Obsolete

Win Source Part Number: 1296152-SA160C-E3/73
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 257V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA160
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA160C-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA160C-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA160C-E3/73
TVS DIODE 160VWM 257VC DO204AC

TVS DIODE 160VWM 257VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA160C-E3/73-ND 144-SA160C-E3/73 1296152-SA160C-E3/73 SA160C-E3/73
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Box (TB) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 257 volts 257 volts 257 volts
Unlock Full Specs
to access all available technical data