Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA28ARLG SA28ARLG

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA28ARLG - SA28ARLG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA28ARLG
SA28ARLG
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA28ARLG SA28ARLG
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic

Supplier's Site Datasheet
500W 28V TVS Protection Diode - 144-SA28ARLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 28V TVS Protection Diode
144-SA28ARLG
500W 28V TVS Protection Diode 144-SA28ARLG
Trans Voltage Suppressor Diode, 500W, 28V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, MINIMOSORB, 2 PIN Product overview: SA28ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28ARLG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 28V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, MINIMOSORB, 2 PIN Product overview: SA28ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28ARLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA28ARLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300797-SA28ARLG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300797-SA28ARLG
Circuit Protection - TVS - Diodes 1300797-SA28ARLG
Win Source Part Number: 1300797-SA28ARLG Category: Circuit Protection>TVS - Diodes Series: MiniMosorb™ Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: SA28ARLGOSTR,SA28ARL GOSCT,-SA28ARLG,SA28 ARLG Base Product Number: SA28 Product Status: Obsolete

Win Source Part Number: 1300797-SA28ARLG
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SA28ARLGOSTR,SA28ARLGOSCT,-SA28ARLG,SA28ARLG
Base Product Number: SA28
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA28ARLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA28ARLG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA28ARLG
TVS DIODE 28VWM 45.4VC AXIAL

TVS DIODE 28VWM 45.4VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA28ARLG 144-SA28ARLG SA28ARLGOSTR-ND 1300797-SA28ARLG SA28ARLG
Product Name Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA28ARLG 500W 28V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
Configuration Single Single
RoHS Compliant RoHS
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data