TVS DIODE 210VWM 340VC DO204AC
TVS Diode Single Uni-Dir 210V 500W 2-Pin DO-15 T/R Product overview: SA210A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 210V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 210V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA210A/TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979172-SA210A/TR13
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA210A/TR13TR-ND | 144-SA210A/TR13 | 979172-SA210A/TR13 |
| Product Name | TVS Diodes | 210V 500W TVS Protection Diode | TVS - TVS - Diodes - SA210A/TR13 |
| Configuration | Single | Single | |
| Package | DO-204AC, DO-15, Axial | Reel | |
| Peak Pulse Power | 500 watts | ||
| VC | 340 volts |