The SA24AG is a unidirectional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients. It is housed in an axial leaded CASE 59AA package measuring 5.80 to 7.60 mm in length and 0.71 to 0.86 mm in lead diameter. The device has a working peak reverse voltage of 24 V, a breakdown voltage ranging from 26.7 to 29.5 V at 1 mA, and a maximum clamping voltage of 38.9 V at a peak pulse current of 12.8 A. It handles a peak power dissipation of 500 W at 1.0 ms, has a maximum reverse leakage current of 1 µA at VRWM, and a response time typically under 1.0 ns. The operating and storage temperature range is -55 to +150 °C. It meets UL 497B for isolated loop circuit protection and has an ESD rating of Class 3 (>16 kV) per the Human Body Model.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Trans Voltage Suppressor Diode, 500W, 24V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, MINIMOSORB, 2 PIN Product overview: SA24AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA24AG can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC AXIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA24AG | SA24AGOS-ND | 144-SA24AG | SA24AG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA24AG | TVS Diodes | 500W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 500 watts | 500 watts |